DISCONTINUED BY MANUFACTURER, AUTOMATIC MOLDED CASE, CIRCUIT BREAKER, TYPE KHL, 3 POLE, 3 PHASE, LUGS ON BOTH ENDS, 600 VAC RATING, 125 AMP RATING. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 57526645 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 600 volts |