Schneider Electric Molded Case Circuit Breaker KAL36125

Description
MOLDED CASE CIRCUIT BREAKER, 250 AMP FRAME TYPE, LUGS ON BOTH ENDS, 3 POLE, 600 VAC RATING, 125 AMP RATING. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MOLDED CASE CIRCUIT BREAKER, 250 AMP FRAME TYPE, LUGS ON BOTH ENDS, 3 POLE, 600 VAC RATING, 125 AMP RATING. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 57518542 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57518542
Molded Case Circuit Breaker 57518542
MOLDED CASE CIRCUIT BREAKER, 250 AMP FRAME TYPE, LUGS ON BOTH ENDS, 3 POLE, 600 VAC RATING, 125 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, 250 AMP FRAME TYPE, LUGS ON BOTH ENDS, 3 POLE, 600 VAC RATING, 125 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
Molded Case Circuit Breaker
SQUARE D Circuit Breaker KAL36125

SQUARE D Circuit Breaker KAL36125

Supplier's Site
Circuit Breaker, Thermal Magnetic, 3P, 125A; Product Range Square D By Schneider Electric - 52F1526 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 125A; Product Range Square D By Schneider Electric
52F1526
Circuit Breaker, Thermal Magnetic, 3P, 125A; Product Range Square D By Schneider Electric 52F1526
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 125A; Product Range:-; Current Rating:125A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 125A; Product Range:-; Current Rating:125A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 57518542 52F1526
Product Name Molded Case Circuit Breaker Molded Case Circuit Breaker Circuit Breaker, Thermal Magnetic, 3P, 125A; Product Range Square D By Schneider Electric
Rated AC Voltage 600 volts 600 volts
Rated Current 125 to 250 amps 125 amps
Number of Poles 3 3
Unlock Full Specs
to access all available technical data