Schneider Electric
Rotary Switches
K2C003HLH
Description
SWITCH ROTARY 2POS
Request a Quote
Email Supplier
Datasheet
Description
SWITCH ROTARY 2POS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
4008-K2C003HLH-ND |
|
Product Name
|
Rotary Switches |
|
Actuator Type
|
Knobbed Shaft
|
|
Angle of Throw
|
90 degrees
|
|
Number of Decks
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
1000000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
8
View Details
Construction
Single
Actuator Type
Knobbed Shaft
Current Rating
10.0 amps
View Details
3 suppliers
Number of Poles
2 poles
Positions per Pole
3
Terminal Type
Screw Terminals; Screw
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Bare Shaft
Terminal Type
PC Pins
View Details