Rotary Switches 4 POLE MINI CAM SWITCH
CAM STEPPING ROTARY SWITCH, 10A, 400VAC; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:Harmony K10 Series; Illumination:Non RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | K10D004NCH | 66AH6213 |
| Product Name | Rotary Switches | Cam Stepping Rotary Switch, 10A, 400Vac; No. Of Switch Positions Schneider Electric |
| Current Rating | 10.0 amps |