Schneider Electric Rotary Switch, 3 Pole, 10A, 400V, 60Deg; No. Of Switch Positions Schneider Electric K10C003ACH

Description
ROTARY SWITCH, 3 POLE, 10A, 400V, 60DEG; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:60°; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:Harmony K10 Series; Illumination:Non RoHS Compliant: Yes
Description
ROTARY SWITCH, 3 POLE, 10A, 400V, 60DEG; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:60°; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:Harmony K10 Series; Illumination:Non RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 3 Pole, 10A, 400V, 60Deg; No. Of Switch Positions Schneider Electric - 99AJ4661 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3 Pole, 10A, 400V, 60Deg; No. Of Switch Positions Schneider Electric
99AJ4661
Rotary Switch, 3 Pole, 10A, 400V, 60Deg; No. Of Switch Positions Schneider Electric 99AJ4661
ROTARY SWITCH, 3 POLE, 10A, 400V, 60DEG; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:60°; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:Harmony K10 Series; Illumination:Non RoHS Compliant: Yes

ROTARY SWITCH, 3 POLE, 10A, 400V, 60DEG; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:60°; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:Harmony K10 Series; Illumination:Non RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 99AJ4661
Product Name Rotary Switch, 3 Pole, 10A, 400V, 60Deg; No. Of Switch Positions Schneider Electric
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector Switches - 0033.1125-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
N program - NWSE - Step switch - NWSE2K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Rotary Switches - 450-DS-133-BL12900-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Current Rating 5.0 amps
Angle of Throw 22 degrees
View Details