MOLDED CASE CIRCUIT BREAKER 600V
CIRCUIT BREAKER, MOLDED CASE, 600 VAC, 175 A, THERMAL MAGNETIC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-JJL36175-ND | 57503818 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker |
| Rated Current | 175 amps | |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Text for Mounting | Chassis Mount |