MOLDED CASE CIRCUIT BREAKER 600V
MOLDED CASE CIRCUIT BREAKER, 600 V, 225 A. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-JGP36225-ND | 57503585 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker |
| Rated Current | 225 amps | |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator |