MOLDED CASE CIRCUIT BREAKER 600V
CIRCUIT BREAKER, ELECTRONIC, 3P, 600V, 250A; Product Range:PowerPact Series; Current Rating:250A; No. of Poles:3 Pole; Supply Voltage:600VAC; Circuit Breaker Mounting:Panel; Load Current Max:-; Trip Time:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-JGL36250U33X-ND | 92T2822 |
| Product Name | Circuit Breakers | Circuit Breaker, Electronic, 3P, 600V, 250A; Product Range Square D By Schneider Electric |
| Rated Current | 250 amps | 250 amps |
| Trip System Type | Solid State | Electronic |
| Features | Trip Indicator | |
| Text for Mounting | Chassis Mount | Panel |