Schneider Electric Circuit Breakers JGL36225SA

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-JGL36225SA-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-JGL36225SA-ND
Circuit Breakers 4008-JGL36225SA-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 225A, 600V; Product Range Square D By Schneider Electric - 85R1444 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 225A, 600V; Product Range Square D By Schneider Electric
85R1444
Thermal Mag Ckt Breaker, 3P, 225A, 600V; Product Range Square D By Schneider Electric 85R1444
THERMAL MAG CKT BREAKER, 3P, 225A, 600V; Product Range:PowerPact J Series; Current Rating:225A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:600V; Circuit Breaker Mounting:Unit Mount

THERMAL MAG CKT BREAKER, 3P, 225A, 600V; Product Range:PowerPact J Series; Current Rating:225A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:600V; Circuit Breaker Mounting:Unit Mount

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-JGL36225SA-ND 85R1444
Product Name Circuit Breakers Thermal Mag Ckt Breaker, 3P, 225A, 600V; Product Range Square D By Schneider Electric
Rated Current 225 amps 225 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Text for Mounting Chassis Mount Unit Mount
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 7A - QLB-073-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-5081-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details