The Circuit Breaker, Thermal Magnetic, 2P, 150A from the PowerPact J series by Square D, Schneider Electric, is designed for unit mounting and offers a continuous current rating of 150A. It features a breaking capacity of 18 kA at 600 VAC and is suitable for various applications with operational voltages of up to 600 VAC and 500 VDC. The device has a magnetic hold current of 750 A and a magnetic tripping current of 1500 A. It accommodates wire sizes from AWG 4 to AWG 4/0 for both aluminum and copper connections. The breaker is certified by IEC, UL, CSA, CE, and CCC, ensuring compliance with international safety standards. It operates effectively in ambient temperatures up to 104°F (40°C) and is packaged with a weight of 4.67 lbs (2.118 kg). The product is also RoHS compliant and free from mercury and PVC.
MOLDED CASE CIRCUIT BREAKER 600V
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 150A; Product Range:PowerPact Series; Current Rating:150A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-JGL26150-ND | 20K0855 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal Magnetic, 2P, 150A; Product Range Square D By Schneider Electric |
| Rated Current | 150 amps | 150 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic |
| Features | Trip Indicator | |
| Text for Mounting | Chassis Mount | DIN Rail |
| Manual Actuator Type | Toggle |