Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT BREAKERS
SCHNEIDER ELECTRIC
JDN36150HJ00 -- MOLDED CASE CIRCUIT BREAKER 600V 150A SQUARE D BY SCHNEIDER ELECTRIC
Schneider Electric
Molded Case Circuit Breaker 600V 150A Square D By Schneider Electric
JDN36150HJ00
Description
MOLDED CASE CIRCUIT BREAKER 600V 150A
Newark, An Avnet Company
Done
Description
MOLDED CASE CIRCUIT BREAKER 600V 150A
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Molded Case Circuit Breaker 600V 150A Square D By Schneider Electric
52T3950
Molded Case Circuit Breaker 600V 150A Square D By Schneider Electric
52T3950
MOLDED CASE CIRCUIT BREAKER 600V 150A
MOLDED CASE CIRCUIT BREAKER 600V 150A
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Circuit Breakers
Product Number
52T3950
Product Name
Molded Case Circuit Breaker 600V 150A Square D By Schneider Electric
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Circuit Breakers - A-0802X,N
View Details
SCHURTER Inc
Circuit Breakers
4404.0001
Specs
Rated Current
4 amps
Trip System Type
Thermal
Mounting Style
Plug-in
View Details
5
suppliers
Qualtek Electronics Corp.
QLB Series Thermal Circuit Breaker, 30A
QLB-303-11B3N-3BA
Specs
Rated AC Voltage
125 to 250 volts
Rated Current
30 amps
Trip System Type
Thermal
View Details
2
suppliers
Altech Corp.
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers
1D12DL
Specs
Rated DC Voltage
125 to 250 volts
Rated Current
12 amps
Trip System Type
Thermal Magnetic
View Details
2
suppliers