Schneider Electric Circuit Breakers JDL36250

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-JDL36250-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-JDL36250-ND
Circuit Breakers 4008-JDL36250-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Circuit Breaker, Thermal Magnetic, 3P, 250A; Product Range Square D By Schneider Electric - 20K0834 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 250A; Product Range Square D By Schneider Electric
20K0834
Circuit Breaker, Thermal Magnetic, 3P, 250A; Product Range Square D By Schneider Electric 20K0834
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 250A; Product Range:PowerPact Series; Current Rating:250A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 250A; Product Range:PowerPact Series; Current Rating:250A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker, Molded Case, 3 Pole, 250 A, 600VAC/250VDC, Unit Mount, Lug - 70060599 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker, Molded Case, 3 Pole, 250 A, 600VAC/250VDC, Unit Mount, Lug
70060599
Circuit Breaker, Molded Case, 3 Pole, 250 A, 600VAC/250VDC, Unit Mount, Lug 70060599
Overview Well-suited to a wide range of applications, the PowerPact® H- and J-Frame Molded Case Circuit Breakers provide a full complement of field installable accessories, field installable trip units and improved interrupting ratings. These molded case circuit breakers deliver unmatched design flexibility for 15 to 250 A applications and share identical mounting holes, handle locations, trim dimensions and accessories, allowing customers to standardize equipment designs for 15 to 250 A applications. Features H-Frame — 150 A Available in Both Standard and 100% Ratings with Standard Amperage Ratings from 15 to 150 A. Interrupting Ratings (AIR) Include D-18 kA, G-35 kA, J-65 kA and L-100 kA at 480 VAC J-Frame — 250 A Available in Both Standard and 100% Ratings with Standard Amperage Ratings from 150 to 250 A. Interrupting Ratings (AIR) Include D-18 kA, G-35 kA, J-65 kA, and L-100 kA at 480 VAC Field Installable Accessories Are Common for H- and J-Frame Circuit Breakers to Make Stocking and Installation Easy Unique Snap-In Terminals Make Converting Bus Bar and Lug Configurations Simple and Easy Field-Installable Trip Units Lower Inventory Costs and Reduce Stocking Space By Configuring Products at Point of Use Allows Design Standardization for 15 to 250 A Applications with Common Mounting Holes, Handle Locations, and Trim Dimensions for Both H- and J-Frame Many Configuration Options Provide Application Flexibility, with I-Line®, Plug-In, Drawout, Rear Connected, Distribution Lug, Crimp Lug and Din-Rail Configurations Motor Operators, Rotary Handles and Cable Operators Provide Options for Integrating into a Variety of Applications Certified to Global Standards, Including UL, IEC, CSA and NOM. Also Marine Ratings Specifications All Breakers Rated 600 VAC Ampere Interrupting Ratings: 25 k @ 240 VAC, 18k @ 480 VAC Standards: UL489, CSA, NOM, IEC 60947, CE

Overview Well-suited to a wide range of applications, the PowerPact® H- and J-Frame Molded Case Circuit Breakers provide a full complement of field installable accessories, field installable trip units and improved interrupting ratings. These molded case circuit breakers deliver unmatched design flexibility for 15 to 250 A applications and share identical mounting holes, handle locations, trim dimensions and accessories, allowing customers to standardize equipment designs for 15 to 250 A applications. Features

  • H-Frame — 150 A Available in Both Standard and 100% Ratings with Standard Amperage Ratings from 15 to 150 A. Interrupting Ratings (AIR) Include D-18 kA, G-35 kA, J-65 kA and L-100 kA at 480 VAC
  • J-Frame — 250 A Available in Both Standard and 100% Ratings with Standard Amperage Ratings from 150 to 250 A. Interrupting Ratings (AIR) Include D-18 kA, G-35 kA, J-65 kA, and L-100 kA at 480 VAC
  • Field Installable Accessories Are Common for H- and J-Frame Circuit Breakers to Make Stocking and Installation Easy
  • Unique Snap-In Terminals Make Converting Bus Bar and Lug Configurations Simple and Easy
  • Field-Installable Trip Units Lower Inventory Costs and Reduce Stocking Space By Configuring Products at Point of Use
  • Allows Design Standardization for 15 to 250 A Applications with Common Mounting Holes, Handle Locations, and Trim Dimensions for Both H- and J-Frame
  • Many Configuration Options Provide Application Flexibility, with I-Line®, Plug-In, Drawout, Rear Connected, Distribution Lug, Crimp Lug and Din-Rail Configurations
  • Motor Operators, Rotary Handles and Cable Operators Provide Options for Integrating into a Variety of Applications
  • Certified to Global Standards, Including UL, IEC, CSA and NOM. Also Marine Ratings Specifications
  • All Breakers Rated 600 VAC
  • Ampere Interrupting Ratings: 25 k @ 240 VAC, 18k @ 480 VAC
  • Standards: UL489, CSA, NOM, IEC 60947, CE
Supplier's Site
Molded Case Circuit Breaker - 57511193 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57511193
Molded Case Circuit Breaker 57511193
CIRCUIT BREAKER, POWERPACT J, UNIT MOUNT, THERMAL-MAGNETIC, 250A, 3 POLE, 14KA, 600VAC, COPPER LUGS. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, POWERPACT J, UNIT MOUNT, THERMAL-MAGNETIC, 250A, 3 POLE, 14KA, 600VAC, COPPER LUGS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-JDL36250-ND 20K0834 70060599 57511193
Product Name Circuit Breakers Circuit Breaker, Thermal Magnetic, 3P, 250A; Product Range Square D By Schneider Electric Circuit Breaker, Molded Case, 3 Pole, 250 A, 600VAC/250VDC, Unit Mount, Lug Molded Case Circuit Breaker
Rated Current 250 amps 250 amps 250 amps
Trip System Type Thermal Magnetic Thermal Magnetic Standard
Features Trip Indicator
Text for Mounting Chassis Mount DIN Rail Unit Mount
Manual Actuator Type Toggle Other; (Handle)
Unlock Full Specs
to access all available technical data