Schneider Electric Circuit Breakers JDL36200

Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-JDL36200-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-JDL36200-ND
Circuit Breakers 4008-JDL36200-ND
MOLDED CASE CIRCUIT BREAKER 600V

MOLDED CASE CIRCUIT BREAKER 600V

Buy Now Datasheet
Circuit Breaker, Thermal Magnetic, 3P, 200A; Product Range Square D By Schneider Electric - 20K0832 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 200A; Product Range Square D By Schneider Electric
20K0832
Circuit Breaker, Thermal Magnetic, 3P, 200A; Product Range Square D By Schneider Electric 20K0832
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 200A; Product Range:PowerPact Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 200A; Product Range:PowerPact Series; Current Rating:200A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57511072 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57511072
Molded Case Circuit Breaker 57511072
CIRCUIT BREAKER, THERMAL-MAGNETIC TRIP, MOLDED CASE, 200 AMP, 600 VOLT, J-FRAME, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL-MAGNETIC TRIP, MOLDED CASE, 200 AMP, 600 VOLT, J-FRAME, UNIT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-JDL36200-ND 20K0832 57511072
Product Name Circuit Breakers Circuit Breaker, Thermal Magnetic, 3P, 200A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated Current 200 amps 200 amps 200 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Text for Mounting Chassis Mount DIN Rail
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393254-3 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 2000 amps
Trip System Type Magnetic
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-3-1-62-3-8-40-ND - DigiKey
Specs
Rated Current 40 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
Automotive Circuit Breakers  VF-GCE -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details