Schneider Electric Cable Grommets INS61214

Description
Schneider Electric INS61214
Request a Quote
Description
Schneider Electric INS61214
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 357209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
357209
Cable Grommets 357209
Schneider Electric INS61214

Schneider Electric INS61214

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 357209
Product Name Cable Grommets
Inside Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet, Jacketed Wire, .31-.34″ (7.87-8.64mm) Power (no Signal) - NS-310 - Anderson Power Products
Specs
Inside Diameter 0.3402 inch (8.64 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1/2-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4100 inch (10.41 mm)
View Details