Schneider Electric Stepper Motors ILS2K851PC1A0

Description
LEXIUM ILS STEPPER MOT 24 48V ET
Request a Quote Datasheet
Description
LEXIUM ILS STEPPER MOT 24 48V ET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 4008-ILS2K851PC1A0-ND - DigiKey
Thief River Falls, MN, United States
LEXIUM ILS STEPPER MOT 24 48V ET

LEXIUM ILS STEPPER MOT 24 48V ET

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 4008-ILS2K851PC1A0-ND
Product Name Stepper Motors
DC Voltage Range 24.0 to 36.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1319 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.21 in-oz/amp (8.58 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
 - PST.35HB3004-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.4000 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Servo motor - EMME-AS-60-S-LS-AMX - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Continuous Current 0.8000 amps
Continuous Torque 5.3 In-lbs (6.12 kg-cm)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details