Schneider Electric Stepper Motors ILS2E851PC1F0

Description
LEXIUM ILS STEPPER MOT 24 48V ET
Request a Quote Datasheet
Description
LEXIUM ILS STEPPER MOT 24 48V ET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 4008-ILS2E851PC1F0-ND - DigiKey
Thief River Falls, MN, United States
LEXIUM ILS STEPPER MOT 24 48V ET

LEXIUM ILS STEPPER MOT 24 48V ET

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 4008-ILS2E851PC1F0-ND
Product Name Stepper Motors
DC Voltage Range 24.0 to 48.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
DC-Micromotors Series 2342 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia 7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details
 - PST.60HB3220-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
Stepper Motor - 42HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 8.4 VDC
Number of Leads 4 to 8 #
View Details