Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STEPPER MOTORS (ROTARY)
SCHNEIDER ELECTRIC
ILS1F853PB1A0 -- STEPPER MOTORS
Schneider Electric
Stepper Motors
ILS1F853PB1A0
Description
INTEGRATED DRIVE ILS WITH STEPPE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
INTEGRATED DRIVE ILS WITH STEPPE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Stepper Motors
4008-ILS1F853PB1A0-ND
Stepper Motors
4008-ILS1F853PB1A0-ND
INTEGRATED DRIVE ILS WITH STEPPE
INTEGRATED DRIVE ILS WITH STEPPE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Stepper Motors (rotary)
Product Number
4008-ILS1F853PB1A0-ND
Product Name
Stepper Motors
DC Voltage Range
24.0 to 36.0 VDC
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
Brushless DC-Servomotors Series 3268 ... BX4 SCDC with integrated Speed Controller 4 Pole Technology
Series 3268 ... BX4 SCDC with integrated Speed Controller 4 Pole Technology
Specs
DC Voltage Range
24.0 VDC
Torque Constant
6.16 in-oz/amp (43.5 mN-m/amp)
Gearing Efficiency
95 %
View Details
Shenzhen Power Motor Industrial Co., Ltd.
PST.25BY1462-002 Stepper motor
Specs
Standard DC Voltage
12V
Step Angle
7.50 degrees
View Details
Festo Corporation
Servo motor
EMMS-AS-190-MK-HS-ASB-S1
Specs
DC Voltage Range
565.0 VDC
Holding Torque
4248 In-oz (3000 N-cm)
Continuous Current
14.24 amps
View Details
Constar Motion Co., Ltd
Micro Stepper Motor
3515P0489
Specs
Stepper Construction
Permanent Magnet
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details