Schneider Electric Motors - AC, DC ILM1003P02F0000

Description
ILM SERVODRIVE 100.3 MLT BRK
Request a Quote Datasheet
Description
ILM SERVODRIVE 100.3 MLT BRK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-ILM1003P02F0000-ND - DigiKey
Thief River Falls, MN, United States
ILM SERVODRIVE 100.3 MLT BRK

ILM SERVODRIVE 100.3 MLT BRK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-ILM1003P02F0000-ND
Product Name Motors - AC, DC
Output Power 1.47 HP
Continuous Torque 31.0 In-lbs (35.72 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Shaft Speed 2000 rpm
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-A5AWA6EA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0670 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details