Schneider Electric Motors - AC, DC ILM1002P31F0000

Description
ILM SERVODRIVE 100.2 KEY IP65 SG
Request a Quote Datasheet
Description
ILM SERVODRIVE 100.2 KEY IP65 SG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-ILM1002P31F0000-ND - DigiKey
Thief River Falls, MN, United States
ILM SERVODRIVE 100.2 KEY IP65 SG

ILM SERVODRIVE 100.2 KEY IP65 SG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-ILM1002P31F0000-ND
Product Name Motors - AC, DC
Continuous Torque 48.7 In-lbs (56.13 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SGMXA Low Inertia Rotary Servo Motors - SGMXA-06AWA6SA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.8041 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320H-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3500 rpm
View Details
Servo Motor - 40S00230B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 9 to 25 amps
Continuous Torque 5.0 In-lbs (5.77 kg-cm)
View Details