Schneider Electric Motors - AC, DC ILM1002P22A0000

Description
ILM SERVODRIVE 100.2 IP65 MLT
Request a Quote Datasheet
Description
ILM SERVODRIVE 100.2 IP65 MLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-ILM1002P22A0000-ND - DigiKey
Thief River Falls, MN, United States
ILM SERVODRIVE 100.2 IP65 MLT

ILM SERVODRIVE 100.2 IP65 MLT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-ILM1002P22A0000-ND
Product Name Motors - AC, DC
Output Power 1.22 HP
Unlock Full Specs
to access all available technical data

Similar Products

SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-30AWA61A4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 4.02 HP
Shaft Speed 7000 rpm
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A1003F-PJ14AS - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 4500 rpm
View Details
Servo Motor - 80S Series (80mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 6.2 amps
View Details