Schneider Electric Motors - AC, DC ILE2T662PC1A0

Description
BRUSHLESS DC MOTOR, LEXIUM ILA I
Request a Quote Datasheet
Description
BRUSHLESS DC MOTOR, LEXIUM ILA I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-ILE2T662PC1A0-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-ILE2T662PC1A0-ND
Motors - AC, DC 4008-ILE2T662PC1A0-ND
BRUSHLESS DC MOTOR, LEXIUM ILA I

BRUSHLESS DC MOTOR, LEXIUM ILA I

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 4008-ILE2T662PC1A0-ND
Product Name Motors - AC, DC
DC Voltage Range 24.0 to 48.0 VDC
Output Power 0.3511 HP
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushed Motors - MMP S17-400D-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Micro Motor - 76mm-3 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Flat Motion Series 12 Volt (V) Rated Voltage External Rotor Brushless Direct Current (BLDC) Motor - EC32-12 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Continuous Current 0.3000 amps
Shaft Speed 4610 rpm
View Details