Schneider Electric Motors - AC, DC ILE2K661PC1A4

Description
LEXIUM ILE BLDC MOT 24 48V ETH I
Request a Quote Datasheet
Description
LEXIUM ILE BLDC MOT 24 48V ETH I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-ILE2K661PC1A4-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-ILE2K661PC1A4-ND
Motors - AC, DC 4008-ILE2K661PC1A4-ND
LEXIUM ILE BLDC MOT 24 48V ETH I

LEXIUM ILE BLDC MOT 24 48V ETH I

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 4008-ILE2K661PC1A4-ND
Product Name Motors - AC, DC
Motor Type AC Motor; DC Motor
DC Voltage Range 24.0 to 48.0 VDC
Output Power 0.0911 HP
Continuous Torque 106.2 In-lbs (122 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TML Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
Housed Brushless DC (BLDC) Motor - DIH23-22-BDNA - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 1.9 In-lbs (2.14 kg-cm)
View Details
Brushless DC Motor 750KV drone UAV Motor - YHD- BL2312 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Voltage Range 6.0 to 24.0 VDC
Output Power 0.0670 HP
View Details