Schneider Electric Motors - AC, DC ILE2K661PC1A3

Description
BRUSHLESS DC MOTOR, LEXIUM ILA I
Request a Quote Datasheet
Description
BRUSHLESS DC MOTOR, LEXIUM ILA I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-ILE2K661PC1A3-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-ILE2K661PC1A3-ND
Motors - AC, DC 4008-ILE2K661PC1A3-ND
BRUSHLESS DC MOTOR, LEXIUM ILA I

BRUSHLESS DC MOTOR, LEXIUM ILA I

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 4008-ILE2K661PC1A3-ND
Product Name Motors - AC, DC
Motor Type AC Motor; DC Motor
DC Voltage Range 24.0 to 48.0 VDC
Output Power 0.1501 HP
Continuous Torque 88.5 In-lbs (102 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Motor Type AC Motor; DC Motor
AC Construction Induction
Phase Single-phase; Three-phase
View Details
Motors - AC, DC - 403-3011222008-ND - DigiKey
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Brushless DC-Flat Motors Series 2610 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type DC Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.49 in-oz/amp (17.6 mN-m/amp)
View Details