BRUSHLESS DC MOTOR, LEXIUM ILA I
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 4008-ILE2K661PC1A0-ND |
| Product Name | Motors - AC, DC |
| Motor Type | AC Motor; DC Motor |
| DC Voltage Range | 24.0 to 48.0 VDC |
| Output Power | 0.2185 HP |
| Continuous Torque | 2.3 In-lbs (2.65 kg-cm) |