Schneider Electric Motors - AC, DC ILE2E662PC1A0

Description
BRUSHLESS DC MOTOR, LEXIUM ILA I
Request a Quote Datasheet
Description
BRUSHLESS DC MOTOR, LEXIUM ILA I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-ILE2E662PC1A0-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-ILE2E662PC1A0-ND
Motors - AC, DC 4008-ILE2E662PC1A0-ND
BRUSHLESS DC MOTOR, LEXIUM ILA I

BRUSHLESS DC MOTOR, LEXIUM ILA I

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 4008-ILE2E662PC1A0-ND
Product Name Motors - AC, DC
Motor Type AC Motor; DC Motor
DC Voltage Range 24.0 to 48.0 VDC
Output Power 0.3511 HP
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details
Frameless Torque Motor - QTR-133 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
 - PBL.4035 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Torque Motor - TMKi Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details