Schneider Electric Motors - AC, DC ILE2E661PC1A4

Description
BRUSHLESS DC MOTOR, LEXIUM ILA I
Request a Quote Datasheet
Description
BRUSHLESS DC MOTOR, LEXIUM ILA I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-ILE2E661PC1A4-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-ILE2E661PC1A4-ND
Motors - AC, DC 4008-ILE2E661PC1A4-ND
BRUSHLESS DC MOTOR, LEXIUM ILA I

BRUSHLESS DC MOTOR, LEXIUM ILA I

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 4008-ILE2E661PC1A4-ND
Product Name Motors - AC, DC
Motor Type AC Motor; DC Motor
DC Voltage Range 24.0 to 48.0 VDC
Output Power 0.0911 HP
Continuous Torque 106.2 In-lbs (122 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Torque Motor - QTR-78 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
 - PCL.3662048-5101 Brushless coreless motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 48V
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details