Schneider Electric Motors - AC, DC ILE2E661PC1A3

Description
BRUSHLESS DC MOTOR, LEXIUM ILA I
Request a Quote Datasheet
Description
BRUSHLESS DC MOTOR, LEXIUM ILA I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-ILE2E661PC1A3-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-ILE2E661PC1A3-ND
Motors - AC, DC 4008-ILE2E661PC1A3-ND
BRUSHLESS DC MOTOR, LEXIUM ILA I

BRUSHLESS DC MOTOR, LEXIUM ILA I

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 4008-ILE2E661PC1A3-ND
Product Name Motors - AC, DC
DC Voltage Range 24.0 to 48.0 VDC
Output Power 0.1501 HP
Continuous Torque 88.5 In-lbs (102 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM9 48V 3000 RPM – S Box 30:1 Composite - 948S30C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
Flat Motion Series 5250 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor - EC45-50 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Continuous Current 0.5000 amps
Shaft Speed 6710 rpm
View Details
DC Motors - 4130593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.3 In-lbs (0.3900 kg-cm)
Gear Type Spur; Spur
View Details
177 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-S21HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.250 inch (6.3 mm)
Shaft Orientation Single-ended
Length 2.13 inch (54 mm)
View Details