Schneider Electric Motors - AC, DC ILE2E661PB1A2

Description
LEXIUM ILE BLDC MOT 24 48V ETHCA
Request a Quote Datasheet
Description
LEXIUM ILE BLDC MOT 24 48V ETHCA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-ILE2E661PB1A2-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-ILE2E661PB1A2-ND
Motors - AC, DC 4008-ILE2E661PB1A2-ND
LEXIUM ILE BLDC MOT 24 48V ETHCA

LEXIUM ILE BLDC MOT 24 48V ETHCA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 4008-ILE2E661PB1A2-ND
Product Name Motors - AC, DC
Motor Type AC Motor; DC Motor
DC Voltage Range 24.0 to 48.0 VDC
Output Power 0.1595 HP
Continuous Torque 64.6 In-lbs (74.5 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 120684613 - Radwell International
Specs
Motor Type Servomotor
View Details
Motors - AC, DC - 403-3011224002-ND - DigiKey
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Frameless Torque Motor - QTL-310 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details