LEXIUM ILE BLDC MOT 24 48V ETHCA
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 4008-ILE2E661PB1A1-ND |
| Product Name | Motors - AC, DC |
| Motor Type | AC Motor; DC Motor |
| DC Voltage Range | 24.0 to 48.0 VDC |
| Output Power | 0.1595 HP |
| Continuous Torque | 31.0 In-lbs (35.72 kg-cm) |