Schneider Electric Motors - AC, DC ILA2T571PB1A0

Description
LEXIUM ILA SERVOMOT 24 48V MODTC
Request a Quote Datasheet
Description
LEXIUM ILA SERVOMOT 24 48V MODTC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-ILA2T571PB1A0-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-ILA2T571PB1A0-ND
Motors - AC, DC 4008-ILA2T571PB1A0-ND
LEXIUM ILA SERVOMOT 24 48V MODTC

LEXIUM ILA SERVOMOT 24 48V MODTC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-ILA2T571PB1A0-ND
Product Name Motors - AC, DC
AC Construction Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details
MP-Series MPF 240V AC Rotary Servo Motor - MPF-A310P-MJ74BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Continuous Torque 14.0 In-lbs (16.12 kg-cm)
Shaft Speed 5000 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-15AWA6CA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 2.01 HP
Shaft Speed 7000 rpm
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details