Schneider Electric Motors - AC, DC ILA2K572TC1F0

Description
LEXIUM ILA SERVOMOT 24 48V ETH I
Request a Quote Datasheet
Description
LEXIUM ILA SERVOMOT 24 48V ETH I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-ILA2K572TC1F0-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-ILA2K572TC1F0-ND
Motors - AC, DC 4008-ILA2K572TC1F0-ND
LEXIUM ILA SERVOMOT 24 48V ETH I

LEXIUM ILA SERVOMOT 24 48V ETH I

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-ILA2K572TC1F0-ND
Product Name Motors - AC, DC
AC Construction Synchronous
Continuous Torque 5.0 In-lbs (5.82 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320H-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3500 rpm
View Details
Servo Motors - 198960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.5495 HP
Continuous Current 18.3 amps
Continuous Torque 49.6 In-lbs (57.14 kg-cm)
View Details
Rotary Servo Motor - SGM7A-08D7F6C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details