Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC SERVOMOTORS
SCHNEIDER ELECTRIC
ILA2K572PC2A0 -- MOTORS - AC, DC
Schneider Electric
Motors - AC, DC
ILA2K572PC2A0
Description
LEXIUM ILA SERVOMOT 24 48V ETH I
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
LEXIUM ILA SERVOMOT 24 48V ETH I
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-ILA2K572PC2A0-ND
Motors - AC, DC
4008-ILA2K572PC2A0-ND
LEXIUM ILA SERVOMOT 24 48V ETH I
LEXIUM ILA SERVOMOT 24 48V ETH I
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
AC Servomotors
Product Number
4008-ILA2K572PC2A0-ND
Product Name
Motors - AC, DC
AC Construction
Synchronous
Unlock Full Specs
to access all available technical data
Similar Products
3X Motion Technologies Co., Ltd
Servo Motor
60S Series (60mm)
Specs
AC Voltage & Frequency
208-230/240V 60Hz
Output Power
400 HP
Continuous Current
2.8 amps
View Details
Allen-Bradley / Rockwell Automation
HPK-Series 460V AC Rotary Servo Motor
HPK-B2010C-SA42AA
View Details
Yaskawa America, Inc. - Motion Division
Sigma-7 Direct Drive Servo Motor
SGM7D-28I
Specs
AC Voltage & Frequency
200 V
Shaft Orientation
In-line; Hollow
Motor Shape
Cylindrical Body
View Details
HIWIN Corporation
AC Servo Motors, Drives and Controllers
Servo Drive E2
View Details