Schneider Electric Motors - AC, DC ILA2K571TC1F0

Description
LEXIUM ILA SERVOMOT 24 48V ETH I
Request a Quote Datasheet
Description
LEXIUM ILA SERVOMOT 24 48V ETH I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-ILA2K571TC1F0-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-ILA2K571TC1F0-ND
Motors - AC, DC 4008-ILA2K571TC1F0-ND
LEXIUM ILA SERVOMOT 24 48V ETH I

LEXIUM ILA SERVOMOT 24 48V ETH I

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-ILA2K571TC1F0-ND
Product Name Motors - AC, DC
AC Construction Synchronous
Continuous Torque 2.7 In-lbs (3.16 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S00730M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 In-lbs (31.94 kg-cm)
View Details
SGMXA Low Inertia Rotary Servo Motors, 400V Input (Batteryless) - SGMXA-25DWA6EA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 3.35 HP
Shaft Speed 7000 rpm
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details