Schneider Electric Load Break Switch, 3P, 200A, 600V; No. Of Poles Square D By Schneider Electric HU364

Description
LOAD BREAK SWITCH, 3P, 200A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:200A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 3P, 200A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:200A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3P, 200A, 600V; No. Of Poles Square D By Schneider Electric - 15B8957 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3P, 200A, 600V; No. Of Poles Square D By Schneider Electric
15B8957
Load Break Switch, 3P, 200A, 600V; No. Of Poles Square D By Schneider Electric 15B8957
LOAD BREAK SWITCH, 3P, 200A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:200A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

LOAD BREAK SWITCH, 3P, 200A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:200A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15B8957
Product Name Load Break Switch, 3P, 200A, 600V; No. Of Poles Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details