Schneider Electric Load Break Switch, 3P, 60A, 600V; No. Of Poles Square D By Schneider Electric HU362DS

Description
LOAD BREAK SWITCH, 3P, 60A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4, 4X, 5; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 3P, 60A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4, 4X, 5; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3P, 60A, 600V; No. Of Poles Square D By Schneider Electric - 15B8927 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3P, 60A, 600V; No. Of Poles Square D By Schneider Electric
15B8927
Load Break Switch, 3P, 60A, 600V; No. Of Poles Square D By Schneider Electric 15B8927
LOAD BREAK SWITCH, 3P, 60A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4, 4X, 5; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

LOAD BREAK SWITCH, 3P, 60A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4, 4X, 5; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15B8927
Product Name Load Break Switch, 3P, 60A, 600V; No. Of Poles Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details