Schneider Electric Safety Switch, 3Pst, 600V, 60A; No. Of Poles Square D By Schneider Electric HU362

Description
SAFETY SWITCH, 3PST, 600V, 60A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Description
SAFETY SWITCH, 3PST, 600V, 60A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Safety Switch, 3Pst, 600V, 60A (part number 15B8913) is a heavy-duty, non-fusible disconnect switch designed for surface mounting. It features a current rating of 60 A and is suitable for both AC and DC applications up to 600 V. The switch has three poles and can handle a maximum short-circuit current of 200 kA. It accommodates wire sizes from AWG 14 to AWG 3 for copper and AWG 12 to AWG 3 for aluminum connections. The enclosure is rated NEMA 1, indicating it is suitable for indoor use. The product is UL listed and complies with RoHS directives, ensuring it meets environmental standards. The dimensions of the switch are approximately 10.5 inches in width, 21.25 inches in height, and 6.38 inches in depth, with a weight of 14.65 lbs.

Datasheet Summary
Powered by GS/AI

The Safety Switch, 3Pst, 600V, 60A (part number 15B8913) is a heavy-duty, non-fusible disconnect switch designed for surface mounting. It features a current rating of 60 A and is suitable for both AC and DC applications up to 600 V. The switch has three poles and can handle a maximum short-circuit current of 200 kA. It accommodates wire sizes from AWG 14 to AWG 3 for copper and AWG 12 to AWG 3 for aluminum connections. The enclosure is rated NEMA 1, indicating it is suitable for indoor use. The product is UL listed and complies with RoHS directives, ensuring it meets environmental standards. The dimensions of the switch are approximately 10.5 inches in width, 21.25 inches in height, and 6.38 inches in depth, with a weight of 14.65 lbs.

Suppliers

Company
Product
Description
Supplier Links
Safety Switch, 3Pst, 600V, 60A; No. Of Poles Square D By Schneider Electric - 15B8913 - Newark, An Avnet Company
Chicago, IL, United States
Safety Switch, 3Pst, 600V, 60A; No. Of Poles Square D By Schneider Electric
15B8913
Safety Switch, 3Pst, 600V, 60A; No. Of Poles Square D By Schneider Electric 15B8913
SAFETY SWITCH, 3PST, 600V, 60A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

SAFETY SWITCH, 3PST, 600V, 60A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15B8913
Product Name Safety Switch, 3Pst, 600V, 60A; No. Of Poles Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAGS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Cable socket - ASI-SD-FK180 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details