Schneider Electric Load Break Switch, 3P, 30A, 600V; No. Of Poles Square D By Schneider Electric HU361AWK

Description
LOAD BREAK SWITCH, 3P, 30A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 3P, 30A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3P, 30A, 600V; No. Of Poles Square D By Schneider Electric - 15B8892 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3P, 30A, 600V; No. Of Poles Square D By Schneider Electric
15B8892
Load Break Switch, 3P, 30A, 600V; No. Of Poles Square D By Schneider Electric 15B8892
LOAD BREAK SWITCH, 3P, 30A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

LOAD BREAK SWITCH, 3P, 30A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 12; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15B8892
Product Name Load Break Switch, 3P, 30A, 600V; No. Of Poles Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Power supply socket - NEBU-G78W5-K-2-N-LE5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 0 to 300 volts
Current Rating 9.0 amps
View Details