Schneider Electric Machine Interface HMISTW6500

Description
TOUCH PANEL SCREEN, HARMONY ST6
Request a Quote Datasheet
Description
TOUCH PANEL SCREEN, HARMONY ST6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 4008-HMISTW6500-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMISTW6500-ND
Machine Interface 4008-HMISTW6500-ND
TOUCH PANEL SCREEN, HARMONY ST6

TOUCH PANEL SCREEN, HARMONY ST6

Buy Now Datasheet
Touch Screen, 10, Wsvga Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric - 24AJ6129 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, 10, Wsvga Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric
24AJ6129
Touch Screen, 10, Wsvga Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric 24AJ6129
TOUCH SCREEN, 10", WSVGA TFT LCD, 24 VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:273mm x 203mm; Display Resolution:1024 x 600 Pixels; Screen Size:10"; Supply Voltage Min:-; Supply Voltage Max:24VDC RoHS Compliant: Yes

TOUCH SCREEN, 10", WSVGA TFT LCD, 24 VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:273mm x 203mm; Display Resolution:1024 x 600 Pixels; Screen Size:10"; Supply Voltage Min:-; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 4008-HMISTW6500-ND 24AJ6129
Product Name Machine Interface Touch Screen, 10, Wsvga Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Indus Monitor, Xga Tft Lcd, 12, 24Vdc; Meter Display Type Advantech - 73AJ0261 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 12.0 inch (305 mm)
View Details
Machine Interface - 2171-CDPX-X-B-W-10-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details