Schneider Electric Machine Interface HMISTW6200

Description
MAGELIS 4 W BASIC WEB TERMINAL
Request a Quote Datasheet
Description
MAGELIS 4 W BASIC WEB TERMINAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 4008-HMISTW6200-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMISTW6200-ND
Machine Interface 4008-HMISTW6200-ND
MAGELIS 4 W BASIC WEB TERMINAL

MAGELIS 4 W BASIC WEB TERMINAL

Buy Now Datasheet
Touch Screen, 4, Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric - 24AJ6127 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, 4, Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric
24AJ6127
Touch Screen, 4, Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric 24AJ6127
TOUCH SCREEN, 4", TFT LCD, 24 VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:134.5mm x 108.5mm; Display Resolution:480 x 272 Pixels; Screen Size:4"; Supply Voltage Min:-; Supply Voltage Max:24VDC RoHS Compliant: Yes

TOUCH SCREEN, 4", TFT LCD, 24 VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:134.5mm x 108.5mm; Display Resolution:480 x 272 Pixels; Screen Size:4"; Supply Voltage Min:-; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Hmi Touch Panel, 4, 480X272P, Tft Lcd Rohs Compliant Schneider Electric - 25AK0711 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel, 4, 480X272P, Tft Lcd Rohs Compliant Schneider Electric
25AK0711
Hmi Touch Panel, 4, 480X272P, Tft Lcd Rohs Compliant Schneider Electric 25AK0711
HMI TOUCH PANEL, 4", 480X272P, TFT LCD ROHS COMPLIANT: YES

HMI TOUCH PANEL, 4", 480X272P, TFT LCD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 4008-HMISTW6200-ND 24AJ6127 25AK0711
Product Name Machine Interface Touch Screen, 4, Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric Hmi Touch Panel, 4, 480X272P, Tft Lcd Rohs Compliant Schneider Electric
Display Options Color; Touch Screen Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Operator Interface - MONITOUCH HMI V9 V9150iXD-U003 - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details
POLARIS Remote 19.1
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 19.6 inch (498 mm)
View Details
Panel PC - 67K-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details