"TOUCH PANEL SCREEN 5""7 COLOR"
Schneider Electric's revamped Small Panels range, with its emphasis on technological innovation, is an essential lever in increasing your productivity. More open, more compact and offering greater communication capabilities, Magelis STO and STU panels are ideal for machine manufacturer solutions in industry and infrastructure, with their touch screens, clever mounting system and free software.
Features:
HMI TOUCH SCREEN, 320X240P, QVGA TFT LCD; Meter Display Type:QVGA TFT LCD Color; Display Size:88.4mm x 117.7mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
TOUCHSCREEN, GRAPHICAL, 5.7" TFT, BLK; Meter Display Type:TFT LCD Colour; Display Size:-; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C; RoHS Compliant: Yes
OPERATOR INTERFACE, 5.7 INCH, QVGA TFT COLOR TOUCHSCREEN, 320 X 240 PIXELS, 24 VDC, 30 AMP, 6.8 WATT, 0 TO +50 DEGREES C, IP20/65. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Human Machine Interfaces | Human Machine Interfaces | Human Machine Interfaces | Human Machine Interfaces | Human Machine Interfaces | Human Machine Interfaces |
| Product Number | 7211474 | 4008-HMISTU855-ND | 70008100 | 18X0424 | 67AH2677 | 57501422 |
| Product Name | HMI Displays | Machine Interface | Operator Interface, 5.7 in QVGA TFT Color Touchscreen, 24VDC, NEMA4X Front | Hmi Touch Screen, 320X240P, Qvga Tft Lcd; Meter Display Type Schneider Electric | Touchscreen, Graphical, 5.7 Tft, Blk; Meter Display Type Schneider Electric | Operator Interface |
| I/O Interfaces | Com1, usb 2.0 | RS232; RS485; USB | ||||
| Certifications | RoHS Compliant | |||||
| Type | Risc arm9 | |||||
| Resolution | 320 x 240pixels | VGA; 320 x 240 Pixels | 320 x 240 Pixels | |||
| Display Size | 5.7 inch (145 mm) | 5.7 inch (145 mm) | 5.7 inch (145 mm) | 5.7 inch (145 mm) |