Schneider Electric Machine Interface HMISTO735

Description
"4.3"" COLOR TOUCH PANEL ETHERNET"
Request a Quote Datasheet
Description
"4.3"" COLOR TOUCH PANEL ETHERNET"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 4008-HMISTO735-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMISTO735-ND
Machine Interface 4008-HMISTO735-ND
"4.3"" COLOR TOUCH PANEL ETHERNET"

"4.3"" COLOR TOUCH PANEL ETHERNET"

Buy Now Datasheet
HMI Displays - 1348651 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
1348651
HMI Displays 1348651
Schneider Electric HMISTO735

Schneider Electric HMISTO735

Supplier's Site
Hmi Touch Screen, 4.3, Tft Lcd, 24Vdc; Meter Display Type Schneider Electric - 66AH6149 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Screen, 4.3, Tft Lcd, 24Vdc; Meter Display Type Schneider Electric
66AH6149
Hmi Touch Screen, 4.3, Tft Lcd, 24Vdc; Meter Display Type Schneider Electric 66AH6149
HMI TOUCH SCREEN, 4.3", TFT LCD, 24VDC; Meter Display Type:TFT LCD Colour; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Operating Temperature Min:0°C; RoHS Compliant: Yes

HMI TOUCH SCREEN, 4.3", TFT LCD, 24VDC; Meter Display Type:TFT LCD Colour; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 4008-HMISTO735-ND 1348651 66AH6149
Product Name Machine Interface HMI Displays Hmi Touch Screen, 4.3, Tft Lcd, 24Vdc; Meter Display Type Schneider Electric
Display Options Color; Touch Screen Backlit Screen Touch Screen
Operating Temperature 32 to 122 F (0 to 50 C) 32 to ? F (0 to ? C)
I/O Interfaces Rj45 ethernet, usb (mini b), usb (type a)
Certifications RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Touch Panel, Fhd Tft Led Lcd Color, I3; Meter Display Type Advantech - 37AJ3132 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details
Machine Interface - 2171-CDPX-X-E2-W-10-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Programmable Operator Interface - MONITOUCH X1 X1121iSD - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB
Type Intel Atom®×5-E3940
View Details