Schneider Electric HMI Displays HMISTO715

Description
Schneider Electric HMISTO715
Request a Quote Datasheet
Description
Schneider Electric HMISTO715
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HMI Displays - 1348650 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
1348650
HMI Displays 1348650
Schneider Electric HMISTO715

Schneider Electric HMISTO715

Supplier's Site
Machine Interface - 4008-HMISTO715-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMISTO715-ND
Machine Interface 4008-HMISTO715-ND
"4.3"" COLOR TOUCH PANEL RS232/485"

"4.3"" COLOR TOUCH PANEL RS232/485"

Buy Now Datasheet
Hmi Touch Screen, 4.3, Tft Lcd, 24Vdc; Meter Display Type Schneider Electric - 66AH6148 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Screen, 4.3, Tft Lcd, 24Vdc; Meter Display Type Schneider Electric
66AH6148
Hmi Touch Screen, 4.3, Tft Lcd, 24Vdc; Meter Display Type Schneider Electric 66AH6148
HMI TOUCH SCREEN, 4.3", TFT LCD, 24VDC; Meter Display Type:TFT LCD Colour; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Operating Temperature Min:0°C; RoHS Compliant: Yes

HMI TOUCH SCREEN, 4.3", TFT LCD, 24VDC; Meter Display Type:TFT LCD Colour; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 1348650 4008-HMISTO715-ND 66AH6148
Product Name HMI Displays Machine Interface Hmi Touch Screen, 4.3, Tft Lcd, 24Vdc; Meter Display Type Schneider Electric
I/O Interfaces Rj45, rs232/rs485, usb (mini b), usb (type a)
Certifications RoHS Compliant
Resolution 480 x 272pixels 480 x 272 Pixels
Display Size 4.3 inch (109 mm) 4.3 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

【Resistive Touch】15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.0 inch (381 mm)
View Details
Operator Interface - 50780056 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details