Schneider Electric Hmi Touch Panel Screen, 3.4, Monochrome; Meter Display Type Schneider Electric HMISTO511S

Description
HMI TOUCH PANEL SCREEN, 3.4", MONOCHROME; Meter Display Type:LCD Monochrome; Display Size:-; Display Resolution:200 x 80 Pixels; Screen Size:3.4"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C
Datasheet
Description
HMI TOUCH PANEL SCREEN, 3.4", MONOCHROME; Meter Display Type:LCD Monochrome; Display Size:-; Display Resolution:200 x 80 Pixels; Screen Size:3.4"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Touch Panel Screen, 3.4, Monochrome; Meter Display Type Schneider Electric - 85R1321 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Panel Screen, 3.4, Monochrome; Meter Display Type Schneider Electric
85R1321
Hmi Touch Panel Screen, 3.4, Monochrome; Meter Display Type Schneider Electric 85R1321
HMI TOUCH PANEL SCREEN, 3.4", MONOCHROME; Meter Display Type:LCD Monochrome; Display Size:-; Display Resolution:200 x 80 Pixels; Screen Size:3.4"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C

HMI TOUCH PANEL SCREEN, 3.4", MONOCHROME; Meter Display Type:LCD Monochrome; Display Size:-; Display Resolution:200 x 80 Pixels; Screen Size:3.4"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 85R1321
Product Name Hmi Touch Panel Screen, 3.4, Monochrome; Meter Display Type Schneider Electric
Screen Graphic
Unlock Full Specs
to access all available technical data