Schneider Electric Machine Interface HMISTM62

Description
"4""W FRONT PART MODULAR TERMINAL"
Request a Quote Datasheet
Description
"4""W FRONT PART MODULAR TERMINAL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 4008-HMISTM62-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMISTM62-ND
Machine Interface 4008-HMISTM62-ND
"4""W FRONT PART MODULAR TERMINAL"

"4""W FRONT PART MODULAR TERMINAL"

Buy Now Datasheet
Touch Screen, 4, Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric - 24AJ6123 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, 4, Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric
24AJ6123
Touch Screen, 4, Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric 24AJ6123
TOUCH SCREEN, 4", TFT LCD, 24 VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:104.4mm x 101.1mm; Display Resolution:480 x 272 Pixels; Screen Size:4"; Supply Voltage Min:-; Supply Voltage Max:24V RoHS Compliant: Yes

TOUCH SCREEN, 4", TFT LCD, 24 VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:104.4mm x 101.1mm; Display Resolution:480 x 272 Pixels; Screen Size:4"; Supply Voltage Min:-; Supply Voltage Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 4008-HMISTM62-ND 24AJ6123
Product Name Machine Interface Touch Screen, 4, Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-B-W-7-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details