Schneider Electric HMI Displays HMIST6700

Description
Schneider Electric HMIST6700
Request a Quote Datasheet
Description
Schneider Electric HMIST6700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HMI Displays - 2007238 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
2007238
HMI Displays 2007238
Schneider Electric HMIST6700

Schneider Electric HMIST6700

Supplier's Site
Machine Interface - 4008-HMIST6700-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMIST6700-ND
Machine Interface 4008-HMIST6700-ND
"MAGELIS 15"" WIDE BASIC HMI"

"MAGELIS 15"" WIDE BASIC HMI"

Buy Now Datasheet
Touch Screen, 15, Fwxga Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric - 24AJ6136 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, 15, Fwxga Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric
24AJ6136
Touch Screen, 15, Fwxga Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric 24AJ6136
TOUCH SCREEN, 15", FWXGA TFT LCD, 24 VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:412mm x 268mm; Display Resolution:1366 x 768 Pixels; Screen Size:15"; Supply Voltage Min:-; Supply Voltage Max:24V RoHS Compliant: Yes

TOUCH SCREEN, 15", FWXGA TFT LCD, 24 VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:412mm x 268mm; Display Resolution:1366 x 768 Pixels; Screen Size:15"; Supply Voltage Min:-; Supply Voltage Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 2007238 4008-HMIST6700-ND 24AJ6136
Product Name HMI Displays Machine Interface Touch Screen, 15, Fwxga Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric
Certifications RoHS Compliant
Resolution 1366 x 768 pixel 1366 x 768 Pixels
Display Size 15.0 inch (381 mm) 15.0 inch (381 mm)
Display Options Backlit Screen Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

Hmi Panel, Lcd, 15.6, 1920 X 1080Pixel; Meter Display Type Advantech - 83AH3878 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 15.6 inch (396 mm)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details