Schneider Electric Machine Interface HMIST6500

Description
TOUCH PANEL SCREEN, HARMONY ST6,
Request a Quote Datasheet
Description
TOUCH PANEL SCREEN, HARMONY ST6,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 4008-HMIST6500-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMIST6500-ND
Machine Interface 4008-HMIST6500-ND
TOUCH PANEL SCREEN, HARMONY ST6,

TOUCH PANEL SCREEN, HARMONY ST6,

Buy Now Datasheet
HMI Displays - 2007236 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
2007236
HMI Displays 2007236
Schneider Electric HMIST6500

Schneider Electric HMIST6500

Supplier's Site
Touch Screen, 10, Wsvga Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric - 24AJ6134 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, 10, Wsvga Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric
24AJ6134
Touch Screen, 10, Wsvga Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric 24AJ6134
TOUCH SCREEN, 10", WSVGA TFT LCD, 24 VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:273mm x 203mm; Display Resolution:1024 x 600 Pixels; Screen Size:10"; Supply Voltage Min:-; Supply Voltage Max:24V RoHS Compliant: Yes

TOUCH SCREEN, 10", WSVGA TFT LCD, 24 VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:273mm x 203mm; Display Resolution:1024 x 600 Pixels; Screen Size:10"; Supply Voltage Min:-; Supply Voltage Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 4008-HMIST6500-ND 2007236 24AJ6134
Product Name Machine Interface HMI Displays Touch Screen, 10, Wsvga Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric
Display Options Color; Touch Screen Backlit Screen Touch Screen
Operating Temperature 32 to 122 F (0 to 50 C)
I/O Interfaces Ethernet
Certifications RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
HMI Displays - 1444980 - RS Components, Ltd.
RS Components, Ltd.
Specs
I/O Interfaces Ethernet, rs422c, rs485, sd card, usb 2.0 (mini-b), usb 2.0 (type a)
Certifications RoHS Compliant
Resolution 800 x 600pixels
View Details
Operator Interface - 77416001 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
23.8
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 23.8 inch (605 mm)
View Details
2 suppliers