"MAGELIS 7"" WIDE BASIC HMI"
TOUCH SCREEN, 7", WVGA TFT LCD, 24 VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:208mm x 153mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:-; Supply Voltage Max:24V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Human Machine Interfaces | Human Machine Interfaces | Human Machine Interfaces |
| Product Number | 2007235 | 4008-HMIST6400-ND | 24AJ6133 |
| Product Name | HMI Displays | Machine Interface | Touch Screen, 7, Wvga Tft Lcd, 24 Vdc; Meter Display Type Schneider Electric |
| I/O Interfaces | Ethernet | ||
| Certifications | RoHS Compliant | ||
| Resolution | 800 x 480 pixel | 800 x 480 Pixels | |
| Display Size | 7.0 inch (178 mm) | 7.0 inch (178 mm) | |
| Depth | 1.8 inch (45 mm) |