Schneider Electric HMI Displays HMISCU8B5

Description
Schneider Electric HMISCU8B5
Request a Quote Datasheet
Description
Schneider Electric HMISCU8B5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HMI Displays - 8152477 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
8152477
HMI Displays 8152477
Schneider Electric HMISCU8B5

Schneider Electric HMISCU8B5

Supplier's Site
Machine Interface - 4008-HMISCU8B5-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMISCU8B5-ND
Machine Interface 4008-HMISCU8B5-ND
57 COLOR TOUCH CONTROLLER PANEL

57 COLOR TOUCH CONTROLLER PANEL

Buy Now Datasheet
Hmi Process Controller, 5.7Inch, 24V; Meter Display Type Schneider Electric - 24X0064 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Process Controller, 5.7Inch, 24V; Meter Display Type Schneider Electric
24X0064
Hmi Process Controller, 5.7Inch, 24V; Meter Display Type Schneider Electric 24X0064
HMI PROCESS CONTROLLER, 5.7INCH, 24V; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:-; Screen Size:5.7"; Supply Voltage Min:24V; Supply Voltage Max:28.8V; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes

HMI PROCESS CONTROLLER, 5.7INCH, 24V; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:-; Screen Size:5.7"; Supply Voltage Min:24V; Supply Voltage Max:28.8V; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Operator Interface - 57501372 - Radwell International
Willingboro, NJ, United States
Operator Interface
57501372
Operator Interface 57501372
CONTROLLER PANEL, HARMONY SCU, TOUCH, COLOR DISPLAY, 5.7 INCH, 320 X 240 QVGA, 128 MB FLASH MEMORY, 8 INPUT / 8 OUTPUT (DIGITAL), 4 INPUT / 2 OUTPUT (ANALOG), MODBUS TCP/IP, CANOPEN, 24 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY

CONTROLLER PANEL, HARMONY SCU, TOUCH, COLOR DISPLAY, 5.7 INCH, 320 X 240 QVGA, 128 MB FLASH MEMORY, 8 INPUT / 8 OUTPUT (DIGITAL), 4 INPUT / 2 OUTPUT (ANALOG), MODBUS TCP/IP, CANOPEN, 24 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 8152477 4008-HMISCU8B5-ND 24X0064 57501372
Product Name HMI Displays Machine Interface Hmi Process Controller, 5.7Inch, 24V; Meter Display Type Schneider Electric Operator Interface
I/O Interfaces 2 x usb, ethernet(rj45), serial link
Type Cpu risc
Resolution 320 x 240pixels
Display Size 5.7 inch (145 mm) 5.7 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Operator Interface - 66773 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Programmable Operator Interface - MONITOUCH HMI V1010iSD - Fuji Electric Corp. of America
Specs
Type Flat Panel Display
Screen Graphic
Resolution 800x600
View Details
【Resistive Touch】15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.0 inch (381 mm)
View Details