Schneider Electric HMI Displays HMISCU8A5

Description
Schneider Electric HMISCU8A5
Request a Quote Datasheet
Description
Schneider Electric HMISCU8A5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HMI Displays - 8152468 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
8152468
HMI Displays 8152468
Schneider Electric HMISCU8A5

Schneider Electric HMISCU8A5

Supplier's Site
Machine Interface - 4008-HMISCU8A5-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMISCU8A5-ND
Machine Interface 4008-HMISCU8A5-ND
5.7 HMI CONTROLLER PANEL DIGITAL

5.7 HMI CONTROLLER PANEL DIGITAL

Buy Now Datasheet
Hmi Machine Controller, 5.7Inch, 24V; Meter Display Type Schneider Electric - 24X0063 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Machine Controller, 5.7Inch, 24V; Meter Display Type Schneider Electric
24X0063
Hmi Machine Controller, 5.7Inch, 24V; Meter Display Type Schneider Electric 24X0063
HMI MACHINE CONTROLLER, 5.7INCH, 24V; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:-; Screen Size:5.7"; Supply Voltage Min:24V; Supply Voltage Max:28.8V; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes

HMI MACHINE CONTROLLER, 5.7INCH, 24V; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:-; Screen Size:5.7"; Supply Voltage Min:24V; Supply Voltage Max:28.8V; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 8152468 4008-HMISCU8A5-ND 24X0063
Product Name HMI Displays Machine Interface Hmi Machine Controller, 5.7Inch, 24V; Meter Display Type Schneider Electric
I/O Interfaces 2 x usb, ethernet(rj45), serial link
Type Cpu risc
Resolution 320 x 240pixels
Display Size 5.7 inch (145 mm) 5.7 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.0 inch (381 mm)
View Details
Machine Interface - 2171-CDPX-X-B-W-4-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details