Schneider Electric HMI Displays HMISCU6B5

Description
Schneider Electric HMISCU6B5
Request a Quote Datasheet
Description
Schneider Electric HMISCU6B5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HMI Displays - 8152465 - RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
8152465
HMI Displays 8152465
Schneider Electric HMISCU6B5

Schneider Electric HMISCU6B5

Supplier's Site
Machine Interface - 4008-HMISCU6B5-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
4008-HMISCU6B5-ND
Machine Interface 4008-HMISCU6B5-ND
"HMI TOUCHSCREEN 3.5"" COLOR"

"HMI TOUCHSCREEN 3.5"" COLOR"

Buy Now Datasheet
Hmi Process Controller, 3.5Inch, 24V; Meter Display Type Schneider Electric - 24X0062 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Process Controller, 3.5Inch, 24V; Meter Display Type Schneider Electric
24X0062
Hmi Process Controller, 3.5Inch, 24V; Meter Display Type Schneider Electric 24X0062
HMI PROCESS CONTROLLER, 3.5INCH, 24V; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:-; Screen Size:3.5"; Supply Voltage Min:24V; Supply Voltage Max:28.8V; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes

HMI PROCESS CONTROLLER, 3.5INCH, 24V; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:-; Screen Size:3.5"; Supply Voltage Min:24V; Supply Voltage Max:28.8V; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Operator Interface - 57501362 - Radwell International
Willingboro, NJ, United States
Operator Interface
57501362
Operator Interface 57501362
COLOR TOUCH CONTROLLER PANEL, 3.5 INCH, WITH BACKLIT LED COLOR TFT LCD, 24VDC. FREE 2 YEAR RADWELL WARRANTY

COLOR TOUCH CONTROLLER PANEL, 3.5 INCH, WITH BACKLIT LED COLOR TFT LCD, 24VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 8152465 4008-HMISCU6B5-ND 24X0062 57501362
Product Name HMI Displays Machine Interface Hmi Process Controller, 3.5Inch, 24V; Meter Display Type Schneider Electric Operator Interface
I/O Interfaces 2 x usb, ethernet(rj45), serial link
Type Cpu risc
Resolution 320 x 240pixels
Display Size 3.5 inch (88.9 mm) 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hmi Panel, Lcd, 15.6, 1920 X 1080Pixel; Meter Display Type Advantech - 83AH3878 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 15.6 inch (396 mm)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Machine Interface - 2171-CDSB-A1-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details